The LPD8035V series comprises surface-mount, 1:1 coupled inductors designed for flyback, SEPIC, and common mode filter applications. Each part features a compact 8.0 × 6.4 × 3.5 mm package, AEC-Q200 Grade 3 qualification for operation from −40°C to +85°C, and a maximum part temperature of 125°C. The windings provide 1500 Vrms, one-minute isolation with functional insulation only. The LPD8035V-333 variant has an inductance of 33 µH per winding with a DCR of 0.617 Ω (typ) and 0.660 Ω (max), a leakage inductance of 0.350 µH, a coupling coefficient of at least 0.99, and a saturated current rating of 1.0 A. The series is RoHS compliant and halogen-free, with tin over nickel over silver terminations and MSL 1 moisture sensitivity.
Coilcraft LPD8035V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits.
LPD8035V-333: Designed in TI’s LM5160 and LM5017 Fly-Buck™ reference designs:
PMP15005 and PMP15006
Learn more about TI’s Multi-Output Fly-Buck Regulator from this article on How2Power.com
Learn more about Fly-Buck TM Coupled Inductors
Coilcraft LPD8035V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits.
LPD8035V-333: Designed in TI’s LM5160 and LM5017 Fly-Buck™ reference designs:
PMP15005 and PMP15006
Learn more about TI’s Multi-Output Fly-Buck Regulator from this article on How2Power.com
Learn more about Fly-Buck TM Coupled Inductors
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPD8035V-333 LPD8035V-333MRC |
| Product Name | LPD8035V Series High-Isolation Miniature Coupled Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 33 microH |