Coilcraft, Inc. Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| Need parts for space, military or other critical applications? See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series | |
| Optimized for Texas Instruments’ reference design PMP23420, the ZE2652-AE offers lower DCR and reduced AC losses compared to our standard XGL1313-222, delivering higher efficiency and improved performance. Optimized for reference... | |
| The XGL4030 Series showcases Coilcraft's lowest DC losses and exceptionally low AC losses, catering to diverse DC-DC converters. Experience extensive performance enhancements with an expanded range of inductance values and... | |
| The XGL4031 Series showcases Coilcraft's lowest DC losses and exceptionally low AC losses, catering to diverse DC-DC converters. Experience extensive performance enhancements with an expanded range of inductance values and... | |
| The XGL4040 Series Ultra-Low Loss Shielded Power Inductors by Coilcraft are the epitome of high-performance inductor technology. Designed specifically for a wide range of DC-DC converters, these molded power inductors... | |
| The XGL5020 Series Ultra-Low Loss Shielded Power Inductors by Coilcraft are the pinnacle of performance for DC-DC converters. These molded power inductors are engineered to deliver the lowest DC losses... | |
| The ZA9423-33N and the ZA9423-66N high-frequency, high-current, surface-mount inductors are perfectly suited for use as low-loss chokes in RF amplifiers for HF, VHF, ISM, broadcast, and aerospace applications. Their high... | |
| The ZE2549 is a common mode choke designed for Single Pair Ethernet (SPE) networks, providing common mode noise suppression and EMI reduction in 10BASE-T1L applications. It supports data only transmission... | |
| XGL5030 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance... | |
| XGL5050 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance... | |
| XGL6020 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance... | |
| XGL6030 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance... | |
| XGL6060 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance... | |
| XGL7015 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance... | |
| XGL7030 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance... | |
| A single shielded package contains both coils. Very low magnetic coupling Designed for low distortion and the best sound quality. AEC-Q200 Grade 1 (−40°C to +125°C) Ambient temperature range from... | |
| Common mode choke suitable for use in FPD-Link III & FPDLink IV up to 13.5 Gbps link rates Attenuate common mode signal with minimal effect on differential signal in forward... | |
| Developed for Haptic Driver solution HV56020/22 for Microchip Technology Designed for flyback topology in a haptic driver circuit Switching frequency: 300 kHz; Vin : 3.0 V; Vout :... | |
| Miniature and low profile chip-style common mode choke; only 5.3 mm tall High current and exceptional common mode noise attenuation AEC-Q200 qualified Refer to Designing Common Mode Filters for design... | |
| Optimized for Analog Devices step-up DC/DC converter Industry’s lowest AC and DC power losses High current handling with soft saturation characteristics | |
| Optimized for the evaluation board STEVAL-L3751V12 from STMicroelectronics High voltage rating of 85 V – higher than similar parts in the market Low DCR and soft saturation characteristic for high... |
| << Prev |