The KTA3030-620MEC is a shielded power inductor with an inductance of 62 nH, designed for high-current, low-voltage DC-DC converters in automotive and server applications. It features a compact 3.2 x 3.0 x 3.2 mm composite core package, AEC-Q200 qualification, and operates from -40°C to +125°C ambient with a maximum part temperature of +165°C. The part has a DC resistance of 0.83 mΩ maximum, a saturated current rating of 36.0 A at 20% inductance drop, and an RMS current rating of 41.6 A at a 40°C temperature rise. It uses RoHS-compliant tin-silver (96.5/3.5) over copper terminations, is halogen-free, and meets MSL 1 moisture sensitivity. Tape-and-reel packaging is available in 600- or 2000-unit reels.
The KTA3030 Series molded power inductors offer ultra-low inductance values starting from 40 nH, making them ideal for today’s low-voltage, high-current DC-DC converters. Designed for single-phase and multiphase VRMs and PoL regulators, the KTA3030 delivers fast transient response, high current handling, and low DC as well as AC losses in a compact package. The series is ideal for modern CPUs, GPUs, ASICs, and SoCs in servers, data centers, as well as automotive power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | KTA3030-620 KTA3030-620MEC |
| Product Name | KTA3030 Series Ultra-Low Loss Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 0.0620 microH |
| DCR | 1.00E-3 ohms |