The LPH8045-822 is a shielded coupled inductor with three 1:1 windings, designed for configurations such as transformers or SEPIC inductors. It has an inductance of 8.2 µH ±20% per winding, a maximum DC resistance of 0.250 Ω per winding, and a typical self-resonant frequency of 27.4 MHz. It supports an Irms current of 1.26 A at a 40°C temperature rise and handles 3.40 A for a 20% inductance drop. The component offers 200 Vrms isolation between windings, operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and is RoHS compliant and halogen free. It is packaged in tape and reel, with dimensions of 8.90 mm width, 10.4 mm length, and 5.94 mm height, and weighs between 825 and 875 mg.
Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPH8045-822 |
| Product Name | LPH8045 Series 3-Winding Coupled Inductors/Transformers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 8.2 microH |