The LPH8045-153 is a coupled inductor with three 1:1 windings, designed for configurations such as SEPIC inductors, gate drive transformers, or isolated transformers. It has an inductance of 15 µH ±20% per winding, a maximum DCR of 0.331 Ω per winding, and a typical saturation current of 2.90 A at 30% inductance drop. The self-resonant frequency is 18.9 MHz. It supports an operating ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. The device is magnetically shielded, rated for 200 Vrms isolation between windings, and meets RoHS and halogen-free requirements. It is packaged in tape and reel for automated assembly, with dimensions of 8.05 mm × 8.05 mm × 4.95 mm. The part is AEC-Q200 qualified for automotive applications.
Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPH8045-153 |
| Product Name | LPH8045 Series 3-Winding Coupled Inductors/Transformers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 15 microH |