The LPH8045-223 is a coupled inductor with three 1:1 windings, suitable for SEPIC, transformer, or gate drive applications. It has an inductance of 22 µH ±20% per winding, a DC resistance of 0.390 Ω typical per winding, and a self-resonant frequency of 15.0 MHz. It handles a 30% inductance drop at 2.10 A and a 40°C temperature rise at 0.89 A. It provides 200 Vrms one-minute isolation between windings and operates from -40°C to +85°C ambient, with a maximum part temperature of +125°C. The component is RoHS compliant, halogen free, and uses matte tin over nickel over silver terminations. It measures 8.05 mm × 8.05 mm × 4.90 mm and weighs 825-875 mg. Packaged in 250-piece 7-inch reels or 1000-piece 13-inch reels with 16 mm wide plastic tape and 12 mm pocket spacing. MSL 1, withstands three 260°C reflows.
Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPH8045-223 |
| Product Name | LPH8045 Series 3-Winding Coupled Inductors/Transformers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 22 microH |