Coilcraft, Inc. Datasheets for Chip Inductors

Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
Coilcraft AEC-Q200 Grade-1 AGP4233 Series power inductor is ideal for automotive applications and other high-temperature environments. AGP4233 power inductors, along with VER2923 and HA3588, are designed for high-efficiency power supplies...
Coilcraft AEC-Q200 qualified AGP2923 Series power inductor is ideal for automotive applications and other high-temperature environments. AGP2923 power inductor, along with VER2923 and HA3588, is designed for high-efficiency power supplies...
Coilcraft BCR Series conical inductors were designed specifically for broadband and high frequency applications, operating as a series of narrow-band inductors across a frequency range of 10 MHz to 40...
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and...
Coilcraft DMT Series of toroidal power chokes offer high inductance and high current ratings. The toroidal core shape minimizes external magnetic fields, providing EMI shielding from other components. These legacy...
Coilcraft DO1605T Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO1606T Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO1607B Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO1608C Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO1813H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO3308P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO3314 Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO3316H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO3316P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO3316T Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO3340H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO3340P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft's CU8838-AL power inductor is mechanically rugged and magnetically shielded for use in high-density circuits. Flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them...
D1787 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,...
EMI // Power-Line-Common-Mo de-Choke // BU // BU10-1012
EMI // Power-Line-Common-Mo de-Choke // BU // BU10-1311
EMI // Power-Line-Common-Mo de-Choke // BU // BU10-1811
EMI // Power-Line-Common-Mo de-Choke // BU // BU10-6003
EMI // Power-Line-Common-Mo de-Choke // BU // BU15-1430
EMI // Power-Line-Common-Mo de-Choke // BU // BU15-2721
EMI // Power-Line-Common-Mo de-Choke // BU // BU15-4421
EMI // Power-Line-Common-Mo de-Choke // BU // BU15-4530
EMI // Power-Line-Common-Mo de-Choke // BU // BU15-7521
EMI // Power-Line-Common-Mo de-Choke // BU // BU16-1031
EMI // Power-Line-Common-Mo de-Choke // BU // BU16-2022
EMI // Power-Line-Common-Mo de-Choke // BU // BU16-2530
EMI // Power-Line-Common-Mo de-Choke // BU // BU16-4021
EMI // Power-Line-Common-Mo de-Choke // BU // BU16-4530
EMI // Power-Line-Common-Mo de-Choke // BU // BU9-103
EMI // Power-Line-Common-Mo de-Choke // BU // BU9-1320
EMI // Power-Line-Common-Mo de-Choke // BU // BU9-2011
EMI // Power-Line-Common-Mo de-Choke // BU // BU9-2820
EMI // Power-Line-Common-Mo de-Choke // BU // BU9-6011
EMI // Power-Line-Common-Mo de-Choke // BU // BU9H-103
EMI // Power-Line-Common-Mo de-Choke // BU // BU9H-1320
EMI // Power-Line-Common-Mo de-Choke // BU // BU9H-2011
EMI // Power-Line-Common-Mo de-Choke // BU // BU9H-2820
EMI // Power-Line-Common-Mo de-Choke // BU // BU9H-6011
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT2-1-2-12
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT2-1-5-6
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT2-1-5-9
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT2-1-9-4
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT2-13-1
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT2-2-6-6
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT2-3-3-4
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT2-3-8-2
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT2-5-15
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT2-6-5-2
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT2-7-12
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT2-7-5-1
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT2-8-15
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT2-9-9
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-11-5-6
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-14-4
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-16-2
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-2-5-15
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-28-2
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-3-12
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-32-1
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-4-4-15
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-4-9
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-5-2-12
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-56-1
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-6-6-6
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-7-9
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-8-4
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-10-15
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-10-9
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-125-1
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-13-12
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-15-6
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-17-9
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-19-4
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-26-6
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-32-4
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-36-2
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-6-15
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-62-2
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-7-5-12
EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-72-1
EMI // Power-Line-Common-Mo de-Choke // P32xx // P3224
Our CDF Series virtually eliminates conducted EMI in data line applications. It provides common mode and differential mode noise attenuation and reduces noise by a factor of 32 from 15...
Our CM1394 Series common mode choke was designed for IEEE1394 and other twisted-pair interfaces. It provides common mode and differential mode filtering in a single device with more than 21...
Our CMH/CMV Series of common mode chokes enhance power system performance with high-current capability. Designed to minimize electromagnetic interference (EMI) and optimize power transmission efficiency, these robust components are ideal...
Our DFT7160 Series EMI filters are current-compensated ring core double chokes that provide exceptional common mode noise attenuation in general dataline applications. They feature a compact footprint and are less...
Our DLF Series data line EMI filters provide common mode and differential mode filtering in a single component. They reduce conducted noise by a factor of 32 from 5 MHz...
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT2-134-4-8
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT2-149-3-8
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT2-20-12
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT2-200-3-8
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT2-26-11
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT2-273-2-4
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT2-380-2-4
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT2-47-8-2
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT2-49-8
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT2-567-1-5
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT2-79-6
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT2-796-1-5
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT2-80-6-3
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT3-138-6
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT3-1439-1-5
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT3-257-4-9
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT3-35-12
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT3-402-3-7
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT3-695-2-4
Power // Shielded-Inductors // High-current-radial- lead // DMT // DMT // DMT3-77-8
RF // Air-Core-Inductors // AxxT-BxxT // B06T
RF // Air-Core-Inductors // AxxT-BxxT // B07T
RF // Air-Core-Inductors // AxxT-BxxT // B08T
RF // Air-Core-Inductors // AxxT-BxxT // B09T
RF // Air-Core-Inductors // AxxT-BxxT // B10T
The CMA family of automotive qualified common mode chokes provide high current capability, high frequency noise suppression, and high isolation voltage for automotive power electronics. Suitable for inverters, motor drives,...
The DFC7045 Series automotive-grade common mode chokes feature a compact chip-style construction, manufactured with a highly automated process to ensure exceptional quality, reliability, and cost-effectiveness. Optimized for high frequency common...
AEC-Q200 qualified; Ideal for a variety of automotive applications 75% smaller than previous generation Very low DCR maintains high efficiency Soft saturation with high current handling capability Magnetic shielding reduces...
Current-compensated ring core double choke Miniature footprint; less than 3.2 mm tall Exceptional common mode noise attenuation AEC-Q200 Grade 3 (−40°C to +85°C) RoHS-compliant 260°C compatible. Matte tin over nickel...
Highest common mode impedance over the widest frequency range. 1250 Vrms, one minute isolation between windings. Inductance values up to 125 mH; current ratings as high as 15 Amps. UL1446...
Low profile toroid construction Surface mount, magnetically shielded package Up to 2.27 kOhms impedance at 2.9 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Low profile toroid construction Surface mount, magnetically shielded package Up to 2.59 kOhms impedance at 4.5 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Low profile toroid construction Surface mount, magnetically shielded package Up to 28.28 kOhms impedance at 0.26 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Low profile toroid construction Surface mount, magnetically shielded package Up to 3.10 kOhms impedance at 4.9 MHz 1500 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Low profile toroid construction Surface mount, magnetically shielded package Up to 3.11 kOhms impedance at 1.8 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Low profile toroid construction Surface mount, magnetically shielded package Up to 3.33 kOhms impedance at 5.8 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Low profile toroid construction Surface mount, magnetically shielded package Up to 3.64 kOhms impedance at 1.9 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Low profile toroid construction Surface mount, magnetically shielded package Up to 4.17 kOhms impedance at 1.9 MHz 1500 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Low profile toroid construction Surface mount, magnetically shielded package Up to 4.19 kOhms impedance at 3 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Low profile toroid construction Surface mount, magnetically shielded package Up to 4.53 kOhms impedance at 2.2 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Low profile toroid construction Surface mount, magnetically shielded package Up to 4.56 kOhms impedance at 2.5 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Low profile toroid construction Surface mount, magnetically shielded package Up to 5.65 kOhms impedance at 1.8 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Low profile toroid construction Surface mount, magnetically shielded package Up to 6.57 kOhms impedance at 0.98 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Low profile toroid construction Surface mount, magnetically shielded package Up to 7.95 kOhms impedance at 2.8 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Low profile toroid construction Surface mount, magnetically shielded package Up to 70 kOhms impedance at 0.21 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Low profile toroid construction Surface mount, magnetically shielded package Up to 9.42 kOhms impedance at 1.1 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for...
Significant noise attenuation over a wide range of frequencies Compact size and light weight Independent windings allow use in high-voltage signal lines 1000 Vrms, one minute isolation (hipot) between windings...

<< Prev Next >>