Infineon Technologies AG Datasheets for Small-Signal Bipolar Transistors (BJT)
Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type.
Small-Signal Bipolar Transistors (BJT): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| High Linearity Low Noise SiGe:C NPN RF Transistor Summary of Features Highly linear low noise driver amplifier for all RF frontends up to 4.5 GHz Output compression point OP1dB =... | |
| Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // General Purpose Transistor // BDP953 | |
| NPN Silicon High-Voltage Transistors Summary of Features Low collector-emitter saturation voltage Complementary types: SMBTA92 / MMBTA92(PNP) Pb-free (RoHS compliant) package Qualified according AEC Q101 | |
| NPN Silicon RF Transistor Summary of Features For low noise, high-gain amplifiers up to 2 GHz For linear broadband amplifiers fT = 8 GHz, NFmin = 1 dB at 900... |
| << Prev |