Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 330mW Surface Mount PG-SOT23
TRANS NPN 80V 0.5A SOT23 Product overview: SMBTA06E6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMBTA06E6433HTMA
SMBTA06 - NPN Silicon AF Transistor
Win Source Part Number: 1278668-SMBTA06E6433
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 330 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: SMBTA06E6433,SMBTA06
Base Product Number: SMBTA06
Product Status: Not For New Designs
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR
TRANS NPN 80V 0.5A SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SMBTA06E6433HTMA1TR-ND | 276-SMBTA06E6433HTMA1 | SMBTA06E6433HTMA1 | 1278668-SMBTA06E6433HTMA1 | SMBTA06E6433HTMA1 | SMBTA06E6433HTMA1 |
| Product Name | Single Bipolar Transistors | 80V 0.5A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | PG-SOT23-3 | SOT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 80 volts | 80 volts |