Infineon Technologies AG Automotive 300V 0.5A SOT-23 Bipolar Transistor SMBTA42E6327

Description
Trans GP BJT NPN 300V 0.5A Automotive 3-Pin SOT-23 T/R / TRANS NPN 300V 0.5A SOT-23 Product overview: SMBTA42E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMBTA42E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT NPN 300V 0.5A Automotive 3-Pin SOT-23 T/R / TRANS NPN 300V 0.5A SOT-23 Product overview: SMBTA42E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMBTA42E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 300V 0.5A SOT-23 Bipolar Transistor
276-SMBTA42E6327
Automotive 300V 0.5A SOT-23 Bipolar Transistor 276-SMBTA42E6327
Trans GP BJT NPN 300V 0.5A Automotive 3-Pin SOT-23 T/R / TRANS NPN 300V 0.5A SOT-23 Product overview: SMBTA42E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMBTA42E6327 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 300V 0.5A Automotive 3-Pin SOT-23 T/R / TRANS NPN 300V 0.5A SOT-23 Product overview: SMBTA42E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMBTA42E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - SMBTA42E6327 - 328311-SMBTA42E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SMBTA42E6327
328311-SMBTA42E6327
TRANSISTORS - Transistors (BJT) - Single - SMBTA42E6327 328311-SMBTA42E6327
Manufacturer: Infineon Technologies Win Source Part Number: 328311-SMBTA42E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 70MHz Transistor Polarity: NPN Family Name: SMBTA 42 Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 30mA, 10V Maximum Power Dissipation: 360mW Alternative Parts (Cross-Reference): CMPTA42 Lead Free; UFMMT497TA; KST42MTF_Q; FMMT497TC; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 328311-SMBTA42E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 70MHz
Transistor Polarity: NPN
Family Name: SMBTA 42
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 360mW
Alternative Parts (Cross-Reference): CMPTA42 Lead Free; UFMMT497TA; KST42MTF_Q; FMMT497TC;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - SMBTA42E6327 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SMBTA42E6327
Single Bipolar Transistors SMBTA42E6327
SMALL SIGNAL BIPOLAR TRANSISTOR

SMALL SIGNAL BIPOLAR TRANSISTOR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-SMBTA42E6327 328311-SMBTA42E6327 SMBTA42E6327
Product Name Automotive 300V 0.5A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SMBTA42E6327 Single Bipolar Transistors
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; SOT23; PG-SOT23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Reel - TR Tape Reel; Reel - TR
PD 360 milliwatts 360 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data