Bipolar Transistors - BJT AF TRANS GP BJT NPN 40V 0.6A Product overview: MMBT2222ALT1XT from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MMBT2222ALT1XT can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079396-MMBT2222ALT1
Packaging: Cut Tape
Current Rating: 600 mA
Mounting: SMD (SMT)
Categories: RF Transistors(BJT)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Voltage Rating (DC): 40 V
Bipolar Transistors - BJT AF TRANS GP BJT NPN 40V 0.6A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-MMBT2222ALT1XT | 1079396-MMBT2222ALT1XT | MMBT2222ALT1XT |
| Product Name | 40V 0.6A Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - MMBT2222ALT1XT | Bipolar Transistors - BJT |
| Polarity | NPN | ||
| Package Type | Reel | SOT3; SOT23; SOT-23 | |
| Packing Method | Reel | Tape Reel; Cut Tape |