Win Source Part Number: 1032958-FT150R12KE3B
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: INFINFFT150R12KE3B5B
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1032958-FT150R12KE3B5BDLA1 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Package Type | SOT3 |