Infineon Technologies AG Datasheets for Small-Signal Bipolar Transistors (BJT)
Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type.
Small-Signal Bipolar Transistors (BJT): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BC857...-BC860...(PN P) Pb-free (RoHS compliant) package... | |
| PNP Silicon Digital Transistor Summary of Features Built in bias resistor (R1= 10 kΩ, R2= 10 kΩ) Pb-free (RoHS compliant) package Qualified according AEC Q101 | |
| PNP Silicon Digital Transistor Summary of Features Switching circuit, inverter, interface circuit, driver circuit Built in bias resistor (R1 = 10 kΩ , R2 = 10 kΩ) BCR183S / U:... |
| Next >> |