Richardson RFPD RF PIN Diode MADP-042305-130

Description
Single Diode Configuration: This device is a Silicon-Glass PIN diode chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss, low dispersion glass. The diode is formed on the top of one pedestal and connections to the backside of the device are facilitated by making the pedestal sidewalls electrically conductive. Selective backside metallization is applied producing a surface mount device. This vertical topology provides for exceptional heat transfer. The topside is fully encapsulated with silicon nitride and has an additional polymer layer for scratch and impact protection. These protective coatings prevent damage to the junction and the anode air-bridge during handling and assembly. These packageless devices are suitable for usage in moderate incident power (10W C.W.) and 50 W, 1 µS, 0.01% duty cycle, peak power, series, shunt, or series-shunt switches. Smaller parasitic inductance, 0.4 nH, and excellent RC constant, make the devices ideal for higher frequency switch elements compared to their plastic device counterparts.
Request a Quote Datasheet
Description
Single Diode Configuration: This device is a Silicon-Glass PIN diode chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss, low dispersion glass. The diode is formed on the top of one pedestal and connections to the backside of the device are facilitated by making the pedestal sidewalls electrically conductive. Selective backside metallization is applied producing a surface mount device. This vertical topology provides for exceptional heat transfer. The topside is fully encapsulated with silicon nitride and has an additional polymer layer for scratch and impact protection. These protective coatings prevent damage to the junction and the anode air-bridge during handling and assembly. These packageless devices are suitable for usage in moderate incident power (10W C.W.) and 50 W, 1 µS, 0.01% duty cycle, peak power, series, shunt, or series-shunt switches. Smaller parasitic inductance, 0.4 nH, and excellent RC constant, make the devices ideal for higher frequency switch elements compared to their plastic device counterparts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF PIN Diode - MADP-042305-130 - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
MADP-042305-130
RF PIN Diode MADP-042305-130
Single Diode Configuration: This device is a Silicon-Glass PIN diode chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss, low dispersion glass. The diode is formed on the top of one pedestal and connections to the backside of the device are facilitated by making the pedestal sidewalls electrically conductive. Selective backside metallization is applied producing a surface mount device. This vertical topology provides for exceptional heat transfer. The topside is fully encapsulated with silicon nitride and has an additional polymer layer for scratch and impact protection. These protective coatings prevent damage to the junction and the anode air-bridge during handling and assembly. These packageless devices are suitable for usage in moderate incident power (10W C.W.) and 50 W, 1 µS, 0.01% duty cycle, peak power, series, shunt, or series-shunt switches. Smaller parasitic inductance, 0.4 nH, and excellent RC constant, make the devices ideal for higher frequency switch elements compared to their plastic device counterparts.

Single Diode Configuration: This device is a Silicon-Glass PIN diode chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss, low dispersion glass. The diode is formed on the top of one pedestal and connections to the backside of the device are facilitated by making the pedestal sidewalls electrically conductive. Selective backside metallization is applied producing a surface mount device. This vertical topology provides for exceptional heat transfer. The topside is fully encapsulated with silicon nitride and has an additional polymer layer for scratch and impact protection. These protective coatings prevent damage to the junction and the anode air-bridge during handling and assembly. These packageless devices are suitable for usage in moderate incident power (10W C.W.) and 50 W, 1 µS, 0.01% duty cycle, peak power, series, shunt, or series-shunt switches. Smaller parasitic inductance, 0.4 nH, and excellent RC constant, make the devices ideal for higher frequency switch elements compared to their plastic device counterparts.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diodes
Product Number MADP-042305-130
Product Name RF PIN Diode
Configuration Single
Diode Type PIN
Package ODS-1306
Unlock Full Specs
to access all available technical data