Single Diode Configuration: MACOM offers a comprehensive line of low capacitance, planar and mesa, silicon PIN diode chips which use ceramic glass and silicon nitride passivation technology. The Silicon PIN series of devices cover a broad spectrum of performance requirements for control circuit applications. They are available in several choices of I-region lengths and have been optimally designed to minimize parametric trade offs when considering low capacitance, low series resistance, and high breakdown voltages. Their small size and low parasitics, make them an ideal choice for broadband, high frequency, micro-strip hybrid assemblies. The attenuator line of PIN diode chips are a planar or mesa construction and because of their thicker I-regions and predictable Rs vs. I characteristics, they are well suited for low distortion attenuator and switch circuits. Incorporated in the chip's construction is MACOM's, time proven, hard glass, CERMACHIP®. The hard glass passivation completely encapsulates the entire PIN junction area resulting in a hermetically sealed chip which has been qualified in many military applications. These CERMACHIP® diodes are available in a wide variety of voltage ratings, up to 3,000 volts and are capable of controlling kilowatts of power.
| Richardson RFPD | |
|---|---|
| Product Category | RF Diodes |
| Product Number | MA4PK3000-1252 |
| Product Name | RF PIN Diode |
| Configuration | Single |
| Diode Type | PIN |
| Package | ODS-1252 |