Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074660-MA4P7436-287
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts(M-N)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Element Configuration: Single
Max Power Dissipation: 250 mW
Single Diode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant devices. MACOM's PIN diodes feature a variety of I-region lengths resulting in lower resistance, and lower capacitance devices for various microwave control circuit applications. The MA4P275/MA4P7436/MAD
DIODE,PIN,PLASTIC,LE
| Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | RF Diodes | RF Diodes |
| Product Number | 1074660-MA4P7436-287T | MA4P7436-287T | MA4P7436-287T |
| Product Name | OEM Parts - OEM Parts (M - N) - MA4P7436-287T | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Single | PIN | |
| RoHS Compliant | RoHS | RoHS | |
| Configuration | Single | ||
| Package | SOT23 | SOT23; SOT-23 | |
| VR | 75 volts |