PIN-Schottky Anti-Parallel Diode Limiter. The MADL-011021 is a lead-free 1.5 x 1.2 mm TDFN surface mount plastic packaged that provides both low and high signal frequency operation from 10 MHz to 6 GHz. The anti-parallel arrangement of the PIN limiter and schottky diode provides for broadband performance, eliminating the need for a shunt coil as a DC return.
This device is ideally suitable for usage in higher frequency and lower flat leakage limiter microwave circuits applications where higher performance surface mount diode assemblies are required.
RF DIODE PIN 6TDFN Product overview: MADL-011021-14150T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MADL-011021-1415
RF Diode Pin + Schottky 1 Pair Series Connection 6-TDFN (1.5x1.2)
RF Diode Pin + Schottky 1 Pair Series Connection 6-TDFN (1.5x1.2)
RF Diode Pin + Schottky 1 Pair Series Connection 6-TDFN (1.5x1.2)
RF DIODE PIN 6TDFN
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | MADL-011021-14150T | 284-MADL-011021-14150T | 1465-1736-2-ND | MADL-011021-14150T | MADL-011021-14150T |
| Product Name | RF PIN Diode | Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Diode Type | PIN | Schottky | PIN | ||
| Package | TDFN | Tape & Reel (TR) | 6-WFDFN Exposed Pad | 6-TDFN (1.5x1.2) | 6-WFDFN Exposed Pad |
| Operating Frequency | 10 to 6000 MHz | ||||
| RoHS Compliant | RoHS |