Dual Diode - Common Cathode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant devices. MACOM's PIN diodes feature a variety of I-region lengths resulting in lower resistance, and lower capacitance devices for various microwave control circuit applications. The MA4P275/MA4P7436/MAD
DIODE,PIN,PLASTIC,LE
DIODE,PIN,PLASTIC,LE
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | MADP-007167-0287FT | 284-MADP-007167-0287FT | MADP-007167-0287FT |
| Product Name | RF PIN Diode | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN | ||
| RoHS Compliant | RoHS | RoHS | |
| Package | SOT23 | Bulk | SOT23; SOT-23 |
| VR | 200 volts |