DIODE,PIN,PLASTIC,LE
MACOM's MADP-007167-12250T RoHs equivalent product is a wideband, moderate insertion loss, high IP3, PIN Diode ? Quad Attenuator in a low-cost, surface mount SOT-25 package. Four PIN Diodes in one package reduce circuit parasitics and improve circuit density. These PIN Diode Attenuators perform well where Variable RF Amplitude Control is required in 50 and 75 ? circuit applications.
PIN Diodes 5-3000MHz 36dB Attn. IL -2.8dB
DIODE,PIN,PLASTIC,LE
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | PIN Diodes | RF Diodes |
| Product Number | 284-MADP-007167-12250T | MADP-007167-12250T | MADP-007167-12250T | MADP-007167-12250T |
| Product Name | Diode and Rectifier | RF PIN Diode | PIN Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Bulk | SOT-25 | SOT-25-5 | |
| RoHS Compliant | RoHS | |||
| Tj | 175 C (347 F) | 175 C (347 F) | ||
| Diode Type | PIN |