Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated PIN diode chip resulting in an extremely low reverse bias leakage current. The semiconductor technology utilized in the HIPAX family draws on MACOM's substantial experience in PIN diode design and wafer fabrication. The result is a device which has a thick I-region and long carrier lifetime while maintaining low series resistance and capacitance values. The chip of the HIPAX PIN diode is enclosed in a rugged ceramic package and is full face bonded to refractory metal pins on both the anode and cathode. The result is a low loss PIN diode with low thermal resistance due to symmetrical thermal paths. The parts are offered in either axial leaded or Metal Electrode Leadless Faced (MELF) surface mount packages that have a rectangular outline. These rectangular SMQ PIN diodes are designed for high volume tape and reel assembly. This user friendly package design makes automatic pick and place, indexing and assembly extremely easy. The parallel flat surfaces are suitable for most key jaw or vacuum pick-up techniques. All solderable surfaces are tin plated and compatible with industry standard reflow and vapor phase soldering processes. HIPAX PIN diodes are designed for use in a wide variety of switch and attenuator applications from HF through UHF frequencies and at power levels above 1kW, CW. The internal chip as well as each diode assembly has been comprehensively tested and characterized to ensure predictable and repeatable performance.
RF Diode PIN - Single 100V 1.5W Axial
RF Diode PIN - Single 100V 1.5W Axial
Win Source Part Number: 1211804-MA4P1200NM-4
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Diode Type: PIN - Single
Capacitance @ Vr, F: 1.5pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 100V
Power Dissipation (Max): 1.5 W
Resistance @ If, F: 750mOhm @ 50mA, 100MHz
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): MA4P1200NM401T;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0060
Mfr: MACOM Technology Solutions
Other Names: 1465-1223-6,1465-122
Base Product Number: MA4P1200
RF DIODE PIN 100V 1.5W AXIAL
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | MA4P1200NM-401T | 1465-1223-2-ND | 1211804-MA4P1200NM-401T | MA4P1200NM-401T |
| Product Name | RF PIN Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | Single | |
| Diode Type | PIN | PIN | PIN - Single | |
| Package | Axial | Axial | Axial | Axial |
| VR | 50 volts | 100 volts | ||
| Operating Frequency | 5 to 500 MHz |