Richardson RFPD Datasheets for PIN Diodes
PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode at RF and microwave frequencies.
PIN Diodes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 0402 Surface Mount PIN Diode | |
| A broadband, high linearity, medium power series switch element in a 2.0 x 1.3 mm QFN package. This device is designed for WiMax, Wibro, WLAN, TD-SCDMA and other wireless infrastructure... | |
| A broadband, high linearity, medium power shuntswitch element in a 2.6 x 1.5 mm DFN package. This PIN diode switch element is designed forwireless telecommunications infrastructure and testinstrument applications. It... | |
| Fast Switching Speed, Low Capacitance, Plastic Packaged PIN Diodes | |
| Large Signal Switching Plastic Packaged PIN Diodes | |
| Low Capacitance Plastic Packaged PIN Diodes | |
| Low Resistance Low Capacitance Plastic Packaged PIN Diodes | |
| Low Resistance Plastic Packaged PIN Diodes | |
| Low-Distortion Attenuator Plastic Packaged PIN Diodes | |
| Microsemi offers a series of PIN diodes specifically designed and characterized for solid state antenna switches in commercial two-way radios. Antenna switches using the UM9401 and UM9415 series PIN diodes... | |
| Plastic Packaged Limiter Diodes | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Surface Mount PIN Diode for High Power Switch Applications | |
| Surface Mount PIN Diode | |
| Switch and Attenuator Plastic Packaged PIN Diodes | |
| The MMP4400 series are high-voltage, high-power (cathode base) PIN diodes. These high-resistivity silicon devices are glass passivated for high stability and reliability, and have been proven by thousands of device... | |
| The MPS4101-6LP is a QFN-packaged series/shunt element. The parasitic inductance is minimized in this design resulting in wide-band, low-loss, high-isolation performance. | |
| The MSWSE-020-05 is a SPST PIN diode switchelement designed for medium incident powerapplications, up to 20 W CW. It has low insertionloss and medium isolation below 0.5 GHz. | |
| The SKY16603-632LF is a fully integrated dual PIN diodehigh-linearity limiter module in a surface-mount package. It isdesigned for use as a passive receiver protector in wireless orother RF systems for... | |
| The SMP1302 series of plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diodes is designed for high-volume switch and attenuator applications from 10 MHz to beyond 10 GHz. | |
| The SMP1331-085LF is a surface mountable, low capacitance silicon PIN diode designed as a shunt connected PIN diode for high power, high volume switch and attenuator applications from 10 MHz... | |
| The SMP1331-087LF is a surface mountable, low-capacitance silicon PIN diode designed as a series connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6... | |
| The SMPA1304-011LF plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diode is designed for attenuator applications from 5 MHz to beyond 2 GHz. The thick 100 μm I... | |
| The SMPA1320-079LF plastic-packaged, surface-mountable PIN diode is designed for use in high volume switch applications from 10 MHz to more than 10 GHz. The low current performance of this diode... | |
| The SMPA1345-040LF plastic-packaged, surface-mountable PIN diode is designed for high-volume low-noise block (LNB), wireless local area network (WLAN), and switch applications from 10 MHz to 6 GHz. The short carrier... | |
| The UM4000 series features high power PIN diodes with long carrier lifetimes and thick I-regions. They are especially suitable for use in low distortion switches and attenuators, in HF through... | |
| The UM4300 series combine a diode chip of extremely thick intrinsic region with a low thermal resistance construction. This results in diodes uniquely applicable to very low distortion linear attenuators... | |
| The UM7100 series offer moderately high power handling in combination with reasonably low levels of both series resistance and capacitance. The UM7200 series offers the lowest series resistance, but the... | |
| The UM7200 series offer moderately high power handling in combination with reasonably low levels of both series resistance and capacitance. The UM7200 series offers the lowest series resistance, but the... | |
| The UM7300 series combine a diode chip of extremely thick intrinsic region with a low thermal resistance construction. This results in diodes uniquely applicable to very low distortion linear attenuators... | |
| The UM9601-UM9608 series of PIN diodes was developed for shunt mount applications in microstrip circuits. Good switch performance is demonstrated at frequencies from UHF to 4 GHz and higher. This... | |
| The UM9701 PIN diode was designed for low resistance at low forward bias current and low reverse bias capacitance. This unique Microsemi design results in both forward and reverse bias. | |
| The UM9989 diode series was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. The UM9989... | |
| The UM9995 was developed for switching applications in MRI systems that require an ultra low magnetic image. The UM9995 is also excellent for shunt mount applications with good switch performance... | |
| The UMX1089 diode series was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. The UMX1089... | |
| The UMX5101 PIN diode series was designed to provide ultra low magnetic PIN diodes for in bore surface coil applications associated with higher field strength (3T and greater) MR scanners. | |
| The UMX5601TM PIN diode series was designed to provide ultra low magnetic PIN diodes for in bore surface coil applications associated with higher field strength (3T and greater) MR scanners. | |
| The UMX9989AP is the first MRI switching diode module, designed to optimize performance and reduce assembly labor, cost, and polarity errors. There are two principle applications for which the UMX9989AP... | |
| These series of PIN diodes are designed for applications requiring small package size and moderate average power handling capability. The low capacitance of the UM6000 and UM6600 allows them to... | |
| This line of ‘MELF’ high power PIN diodes are hermetically sealed surface mount packaged devices with full face bonded chips for low inductance construction. The MELF ceramic package has square... | |
| This series of surface mount PIN and Limiter diodes utilize new and unique monolithic MMSM technology. The technology is a package/device integration accomplished at the wafer fabrication level. Since the... | |
| Very Low Capacitance Plastic Packaged Silicon PIN Diodes | |
| Very Low Distortion Attenuator Plastic Packaged PIN Diodes | |
| With high isolation, low loss, and low distortion characteristics, this Microsemi Powermite PIN diode is perfect for two-way radio antenna switch applications where size and power handling capability are critical. |
| << Prev |