KYOCERA AVX Components Corporation RF Directional Coupler CP0603A0837CNTR

Description
RF Directional Coupler 837MHz 3W 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler 837MHz 3W 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A0837CNTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A0837CNTR-ND
RF Directional Coupler CP0603A0837CNTR-ND
RF Directional Coupler 837MHz 3W 0603 (1608 Metric)

RF Directional Coupler 837MHz 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603A0837CNTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A0837CNTR
RF Directional Coupler CP0603A0837CNTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A0837CNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A0837CNTR
RF Directional Coupler CP0603A0837CNTR
RF Directional Coupler 837MHz 3W 0603 (1608 Metric)

RF Directional Coupler 837MHz 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0603A0837CNTR-ND CP0603A0837CNTR CP0603A0837CNTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-11-2G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1500.00 to 2500.00 MHz
View Details
698 to 2700MHz – Directional Coupler - UIYDCP12040A - UIY Inc.
Specs
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Directional Couplers 152013 - 152013 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 20000.00 MHz
Power 20.00 watts
View Details