Hybrid Coupler 3dB 90°. The 1E1305-3 is a low profile 3dB hybrid coupler in an easy to use surface mount package covering the Japanese PDC bandwidth. The 1E1305-3 is ideal for balanced amplifiers and signal distribution and can be used in most high power designs. Parts have been subjected to rigorous qualification testing and units are 100% tested. They are manufactured using materials with x and y thermal expansion coefficients compatible with common substrates such as FR4, G-10 and polyamide.
RF DIR COUPLER 1.2-1.85GHZ SMD
RF Directional Coupler General Purpose 1.2GHz ~ 1.85GHz 100W 4-SMD, No Lead
RF DIR COUPLER 1.2-1.85GHZ SMD
RF Directional Coupler General Purpose 1.2GHz ~ 1.85GHz 100W 4-SMD, No Lead
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1E1305-3 | 1173-1E1305-3DKR-ND | 1E1305-3 |
| Product Name | RF Hybrid Coupler | RF Directional Coupler | RF Directional Coupler |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 1200.00 to 1850.00 MHz | 1200.00 to 1850.00 MHz | 1200.00 to 1850.00 MHz |
| Power | 100.00 watts | 100.00 watts |