KYOCERA AVX Components Corporation RF Directional Coupler CP0603A0942ALTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A0942ALTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A0942ALTR
RF Directional Coupler CP0603A0942ALTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A0942ALTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A0942ALTR-ND
RF Directional Coupler CP0603A0942ALTR-ND
RF Directional Coupler E-GSM 925MHz ~ 960MHz 19dB 3W 0603 (1608 Metric)

RF Directional Coupler E-GSM 925MHz ~ 960MHz 19dB 3W 0603 (1608 Metric)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
CP0603A0942ALTR
RF and Wireless - RF Directional Coupler CP0603A0942ALTR
RF DIR COUPLER 925-960MHZ 0603

RF DIR COUPLER 925-960MHZ 0603

Supplier's Site
RF Directional Coupler - CP0603A0942ALTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A0942ALTR
RF Directional Coupler CP0603A0942ALTR
RF Directional Coupler E-GSM 925MHz ~ 960MHz 19dB 3W 0603 (1608 Metric)

RF Directional Coupler E-GSM 925MHz ~ 960MHz 19dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number CP0603A0942ALTR CP0603A0942ALTR-ND CP0603A0942ALTR CP0603A0942ALTR
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Frequency Range 925.00 to 960.00 MHz 925.00 to 960.00 MHz 925.00 to 960.00 MHz 925.00 to 960.00 MHz
Power 3.00 watts 3.00 watts 3.00 watts
Coupling 19.00 dB 19.00 dB 19.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - D4-40004_5 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 500.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
CE20-0R640, Elite 0.6-40 GHz Directional Coupler - CE20-0R640 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 600.00 to 40000.00 MHz
View Details