MACOM RF Directional Coupler 2032-6344-00

Description
RF Directional Coupler General Purpose 1GHz ~ 2GHz 30W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 1GHz ~ 2GHz 30W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1465-2032-6344-00-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1465-2032-6344-00-ND
RF Directional Coupler 1465-2032-6344-00-ND
RF Directional Coupler General Purpose 1GHz ~ 2GHz 30W Module, SMA Connectors

RF Directional Coupler General Purpose 1GHz ~ 2GHz 30W Module, SMA Connectors

Buy Now Datasheet
Quad Rf Directional Coupler - 850-2032-6344-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Rf Directional Coupler
850-2032-6344-00
Quad Rf Directional Coupler 850-2032-6344-00
COUPLER,QUAD,HYBRID, CROSSOVER, Product overview: 2032-6344-00 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2032-6344-00 can be used for catalog matching and distributor lookup.

COUPLER,QUAD,HYBRID,CROSSOVER, Product overview: 2032-6344-00 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2032-6344-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Hybrid Coupler - 2032-6344-00 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
2032-6344-00
RF Hybrid Coupler 2032-6344-00
3 dB quadrature mini-hybrids are the ultimate in compact, rugged high stress environment components. The crossover feature of the location of both outputs on one side allows simplicity in system or subsystem design. Multi-octave coverage of the complete frequency spectrum, along with high isolation performance, qualifies them as an asset to any system.

3 dB quadrature mini-hybrids are the ultimate in compact, rugged high stress environment components. The crossover feature of the location of both outputs on one side allows simplicity in system or subsystem design. Multi-octave coverage of the complete frequency spectrum, along with high isolation performance, qualifies them as an asset to any system.

Supplier's Site Datasheet
RF Directional Coupler - 2032-6344-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
2032-6344-00
RF Directional Coupler 2032-6344-00
RF Directional Coupler General Purpose 1GHz ~ 2GHz 30W Module, SMA Connectors

RF Directional Coupler General Purpose 1GHz ~ 2GHz 30W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 1465-2032-6344-00-ND 850-2032-6344-00 2032-6344-00 2032-6344-00
Product Name RF Directional Coupler Quad Rf Directional Coupler RF Hybrid Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Module, SMA Connectors Module, SMA Connectors Connectorized
Frequency Range 1000.00 to 2000.00 MHz 1000.00 to 2000.00 MHz 1000.00 to 2000.00 MHz 1000.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC-1-2-40dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 MHz
View Details