RF Directional Coupler General Purpose 1GHz ~ 2GHz 60W 4-SMD, No Lead
RF Directional Coupler General Purpose 1GHz ~ 2GHz 60W 4-SMD, No Lead
RF Directional Coupler General Purpose 1GHz ~ 2GHz 60W 4-SMD, No Lead
The 11305-3S is a low profile 3dB hybrid coupler in an easy to use surface mount package covering 1.0 to 2.0 GHz. The 11305-3S is ideal for balanced amplifiers and signal distribution and can be used in most high power designs. Parts have been subjected to rigorous qualification testing and units are 100% tested. They are manufactured using materials with X and Y thermal expansion coefficients compatible with common substrates such as FR4, G-10 and polyamide.
RF DIR COUPLER 1GHZ-2GHZ SMD Product overview: 11305-3S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1GHZ, 2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1GHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-11305-3S can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 1GHz ~ 2GHz 60W 4-SMD, No Lead
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-1141-1-ND | 11305-3S | 850-11305-3S | 11305-3S |
| Product Name | RF Directional Coupler | RF Hybrid Coupler | SMD 1GHZ 2GHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | Surface Mount; 4-SMD, No Lead | Surface Mount | 4-SMD, No Lead | |
| Frequency Range | 1000.00 to 2000.00 MHz | 1000.00 to 2000.00 MHz | 1000.00 to 2000.00 MHz | 1000.00 to 2000.00 MHz |