KYOCERA AVX Components Corporation RF Directional Coupler CP0603A0942ELTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CP0603A0942ELTR is a thin-film RF directional coupler designed for high-frequency applications, specifically operating in the E-GSM frequency range of 925 MHz to 960 MHz. It features a coupling value of 24.7 dB and a maximum input power rating of 3W. The coupler is constructed using integrated thin-film technology, which ensures a compact size and robust performance suitable for automatic assembly processes. This product is suitable for various applications, including mobile communications, base stations, and satellite TV receivers. It is designed to operate within a temperature range of -40°C to +85°C and is available with lead-free termination options, making it compatible with standard soldering techniques. The coupler has been subjected to rigorous quality inspections, including 100% testing for electrical parameters and visual characteristics. Engineers considering this coupler should note its high directivity and low insertion loss, which are critical for maintaining signal integrity in RF applications.

Datasheet Summary
Powered by GS/AI

The CP0603A0942ELTR is a thin-film RF directional coupler designed for high-frequency applications, specifically operating in the E-GSM frequency range of 925 MHz to 960 MHz. It features a coupling value of 24.7 dB and a maximum input power rating of 3W. The coupler is constructed using integrated thin-film technology, which ensures a compact size and robust performance suitable for automatic assembly processes. This product is suitable for various applications, including mobile communications, base stations, and satellite TV receivers. It is designed to operate within a temperature range of -40°C to +85°C and is available with lead-free termination options, making it compatible with standard soldering techniques. The coupler has been subjected to rigorous quality inspections, including 100% testing for electrical parameters and visual characteristics. Engineers considering this coupler should note its high directivity and low insertion loss, which are critical for maintaining signal integrity in RF applications.

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A0942ELTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A0942ELTR
RF Directional Coupler CP0603A0942ELTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A0942ELTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A0942ELTR-ND
RF Directional Coupler CP0603A0942ELTR-ND
RF Directional Coupler E-GSM 925MHz ~ 960MHz 24.7dB 3W 0603 (1608 Metric)

RF Directional Coupler E-GSM 925MHz ~ 960MHz 24.7dB 3W 0603 (1608 Metric)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
CP0603A0942ELTR
RF and Wireless - RF Directional Coupler CP0603A0942ELTR
RF DIR COUPLER 925-960MHZ 0603

RF DIR COUPLER 925-960MHZ 0603

Supplier's Site
RF Directional Coupler - CP0603A0942ELTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A0942ELTR
RF Directional Coupler CP0603A0942ELTR
RF Directional Coupler E-GSM 925MHz ~ 960MHz 24.7dB 3W 0603 (1608 Metric)

RF Directional Coupler E-GSM 925MHz ~ 960MHz 24.7dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number CP0603A0942ELTR CP0603A0942ELTR-ND CP0603A0942ELTR CP0603A0942ELTR
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Frequency Range 925.00 to 960.00 MHz 925.00 to 960.00 MHz 925.00 to 960.00 MHz 925.00 to 960.00 MHz
Power 3.00 watts 3.00 watts 3.00 watts
Coupling 24.70 dB 24.70 dB 24.70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543152 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
View Details
4200 MHZ Rf Directional Coupler - 850-BDCA-16-30+ - ERSAELECTRONICS PTE. LTD.
Specs
RF Coupler Type Uni-Directional
Package Type 10-SMD, Flat Leads
Frequency Range 1800.00 to 4200.00 MHz
View Details
2 suppliers
500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details