RF Directional Coupler General Purpose 500MHz ~ 18GHz 20 ± 1dB 50W Module, SMA Connectors
These compact broad band couplers operate over frequency bandwidths of 12 to 1 up to 36 to 1. Each coupler is constructed in a rugged aluminum housing with Stripline circuitry. The input, output and coupled output ports are stainless steel SMA connectors. The isolated port is terminated with a non-removable precision 50 ohm termination. Custom variations of these designs to specific requirements can also be produced.
COUPLER,ULTRA_BROAD-
RF Directional Coupler General Purpose 500MHz ~ 18GHz 20 ± 1dB 50W Module, SMA Connectors
COUPLER,ULTRA_BROAD-
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1465-2026-6012-20-ND | 2026-6012-20 | 850-2026-6012-20 | 2026-6012-20 | 2026-6012-20 |
| Product Name | RF Directional Coupler | RF Directional Coupler | Rf Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Module, SMA Connectors | Connectorized | Module, SMA Connectors | ||
| Frequency Range | 500.00 to 18000.00 MHz | 500.00 to 18000.00 MHz | 500.00 to 18000.00 MHz | 500.00 to 18000.00 MHz | |
| Power | 50.00 watts | 50.00 watts | 50.00 watts |