RF Directional Coupler General Purpose 700MHz ~ 2.7GHz 3dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 700MHz ~ 2.7GHz 3dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 700MHz ~ 2.7GHz 3dB 2W 0805 (2012 Metric)
The C0727J5003AHFB is a low cost, low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. The C0727J5003AHFB is ideal for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance are required.
All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested.
RF DIR COUPLR 700MHZ-2.7GHZ 0805
RF Directional Coupler General Purpose 700MHz ~ 2.7GHz 3dB 2W 0805 (2012 Metric)
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-1187-6-ND | C0727J5003AHF | C0727J5003AHF | C0727J5003AHF |
| Product Name | RF Directional Coupler | RF Hybrid Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | Surface Mount; 0805 (2012 Metric) | Surface Mount | ||
| Frequency Range | 700.00 to 2700.00 MHz | 700.00 to 2700.00 MHz | 700.00 to 2700.00 MHz | 700.00 to 2700.00 MHz |
| Power | 2.00 watts | 2.00 watts | 2.00 watts |