RF Directional Coupler General Purpose 500MHz ~ 2GHz 10 ± 1dB 50W Module, SMA Connectors
COUPLER,MULTI-OCTAVE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler General Purpose 500MHz ~ 2GHz 10 ± 1dB 50W Module, SMA Connectors
COUPLER,MULTI-OCTAVE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1465-2025-6002-10-ND | 850-2025-6002-10 | 2025-6002-10 | 2025-6002-10 | 2025-6002-10 |
| Product Name | RF Directional Coupler | Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Module, SMA Connectors | Module, SMA Connectors | Connectorized | ||
| Frequency Range | 500.00 to 2000.00 MHz | 500.00 to 2000.00 MHz | 500.00 to 2000.00 MHz | 500.00 to 2000.00 MHz | 500.00 to 2000.00 MHz |
| Power | 50.00 watts | 50.00 watts | 50.00 watts | 50.00 watts |