RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 20dB 25W 4-SMD, No Lead
RF DIR COUPLER 1.7GHZ-2GHZ PICO
RF DIR COUPLER 1.7GHZ-2GHZ PICO
The 1P520S Pico Xinger is a low profile, miniature 20dB directional coupler in an easy to use surface mount package designed for DCS and PCS applications. The 1P520S is for power and frequency detection as well as power injection. The 1P520S is an ideal solution for the ever-increasing demands of the wireless industry for smaller printed circuit boards and high performance. Parts have been subjected to rigorous qualification testing and units are 100% tested. They are manufactured using materials with X and Y thermal expansion coefficients compatible with common substrates.
RF DIR COUPLER 1.7GHZ-2GHZ PICO Product overview: 1P520S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHZ, 2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.7GHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-1P520S can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 20dB 25W 4-SMD, No Lead
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-1P520STR-ND | 1P520S | 850-1P520S | 1P520S |
| Product Name | RF Directional Coupler | RF Directional Coupler | 1.7GHZ 2GHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 4-SMD, No Lead | Surface Mount | 4-SMD, No Lead | |
| Frequency Range | 1700.00 to 2000.00 MHz | 1700.00 to 2000.00 MHz | 1700.00 to 2000.00 MHz | 1700.00 to 2000.00 MHz |
| Power | 25.00 watts | 25.00 watts | 25.00 watts |