KYOCERA AVX Components Corporation RF Directional Coupler CP0603A0836ALTR

Description
RF Directional Coupler AMPS 824MHz ~ 849MHz 20dB 3W 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler AMPS 824MHz ~ 849MHz 20dB 3W 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A0836ALTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A0836ALTR-ND
RF Directional Coupler CP0603A0836ALTR-ND
RF Directional Coupler AMPS 824MHz ~ 849MHz 20dB 3W 0603 (1608 Metric)

RF Directional Coupler AMPS 824MHz ~ 849MHz 20dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603A0836ALTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A0836ALTR
RF Directional Coupler CP0603A0836ALTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A0836ALTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A0836ALTR
RF Directional Coupler CP0603A0836ALTR
RF Directional Coupler AMPS 824MHz ~ 849MHz 20dB 3W 0603 (1608 Metric)

RF Directional Coupler AMPS 824MHz ~ 849MHz 20dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0603A0836ALTR-ND CP0603A0836ALTR CP0603A0836ALTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 0603 (1608 Metric)
Frequency Range 824.00 to 849.00 MHz 824.00 to 849.00 MHz 824.00 to 849.00 MHz
Power 3.00 watts 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 152030 - 152030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 20000.00 MHz
Power 20.00 watts
View Details
High Frequency Directional Coupler - FPC06073 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details