MACOM RF Directional Coupler 2025-6017-06

Description
RF Directional Coupler General Purpose 6GHz ~ 18GHz 6 ± 1dB 50W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 6GHz ~ 18GHz 6 ± 1dB 50W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1465-2025-6017-06-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1465-2025-6017-06-ND
RF Directional Coupler 1465-2025-6017-06-ND
RF Directional Coupler General Purpose 6GHz ~ 18GHz 6 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 6GHz ~ 18GHz 6 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet
Rf Directional Coupler - 850-2025-6017-06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Directional Coupler
850-2025-6017-06
Rf Directional Coupler 850-2025-6017-06
COUPLER,MULTI-OCTAVE , Product overview: 2025-6017-06 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2025-6017-06 can be used for catalog matching and distributor lookup.

COUPLER,MULTI-OCTAVE, Product overview: 2025-6017-06 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2025-6017-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - 2025-6017-06 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
2025-6017-06
RF Directional Coupler 2025-6017-06
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - 2025-6017-06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
2025-6017-06
RF Directional Coupler 2025-6017-06
RF Directional Coupler General Purpose 6GHz ~ 18GHz 6 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 6GHz ~ 18GHz 6 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
2025-6017-06
RF and Wireless - RF Directional Coupler 2025-6017-06
COUPLER,MULTI-OCTAVE

COUPLER,MULTI-OCTAVE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 1465-2025-6017-06-ND 850-2025-6017-06 2025-6017-06 2025-6017-06 2025-6017-06
Product Name RF Directional Coupler Rf Directional Coupler RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type Module, SMA Connectors Module, SMA Connectors Connectorized
Frequency Range 6000.00 to 18000.00 MHz 6000.00 to 18000.00 MHz 6000.00 to 18000.00 MHz 6000.00 to 18000.00 MHz
Power 50.00 watts 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC30-1020-NMFS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 1000.00 to 2000.00 MHz
View Details