TTM Technologies Inc. RF Hybrid Coupler C3337J5003A00

Description
The C3337J5003A00 is a low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. It is designed for WiMax and WiBro applications. The C3337J5003A00 is ideal for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance are required. The C3337J5003A00 is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability having X and Y thermal coefficient of expansion (CTE) of 17 ppm/°C.
Request a Quote Datasheet
Description
The C3337J5003A00 is a low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. It is designed for WiMax and WiBro applications. The C3337J5003A00 is ideal for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance are required. The C3337J5003A00 is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability having X and Y thermal coefficient of expansion (CTE) of 17 ppm/°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - C3337J5003A00 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
C3337J5003A00
RF Hybrid Coupler C3337J5003A00
The C3337J5003A00 is a low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. It is designed for WiMax and WiBro applications. The C3337J5003A00 is ideal for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance are required. The C3337J5003A00 is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability having X and Y thermal coefficient of expansion (CTE) of 17 ppm/°C.

The C3337J5003A00 is a low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. It is designed for WiMax and WiBro applications. The C3337J5003A00 is ideal for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance are required. The C3337J5003A00 is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability having X and Y thermal coefficient of expansion (CTE) of 17 ppm/°C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number C3337J5003A00
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-6-18-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 6000.00 to 18000.00 MHz
View Details