RF Directional Coupler AMPS 824MHz ~ 849MHz 24.2dB 3W 0603 (1608 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF DIR COUPLER 824-849MHZ 0603
RF Directional Coupler AMPS 824MHz ~ 849MHz 24.2dB 3W 0603 (1608 Metric)
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | CP0603A0836MLTR-ND | CP0603A0836MLTR | CP0603A0836MLTR | CP0603A0836MLTR |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 0603 (1608 Metric) | |||
| Frequency Range | 824.00 to 849.00 MHz | 824.00 to 849.00 MHz | 824.00 to 849.00 MHz | 824.00 to 849.00 MHz |
| Power | 3.00 watts | 3.00 watts | 3.00 watts |