TDK Corporation RF Directional Coupler 2020-6624-06

Description
These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.
Request a Quote Datasheet
Description
These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 2020-6624-06 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
2020-6624-06
RF Directional Coupler 2020-6624-06
These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.

These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number 2020-6624-06
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 7000.00 to 18000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
Directional Coupler - 5o55143370 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
View Details
Directional Couplers - WMC-0.5-2-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 2000.00 MHz
View Details
6.3 dB SMT Bi-Directional Coupler, 800 - 1600 MHz, 50Ω - BDCA-6-16+ - Mini-Circuits
Specs
RF Coupler Type Bi-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers