TDK Corporation RF Directional Coupler 2020-6622-20

Description
These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.
Request a Quote Datasheet
Description
These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 2020-6622-20 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
2020-6622-20
RF Directional Coupler 2020-6622-20
These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.

These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number 2020-6622-20
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 7000.00 to 12400.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 120430 - 120430 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
View Details
RF Directional Coupler - 1761-FPC06078-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 12000.00 to 18000.00 MHz
View Details
1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details