KYOCERA AVX Components Corporation RF Directional Coupler CP0603A1747MLTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1747MLTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A1747MLTR
RF Directional Coupler CP0603A1747MLTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A1747MLTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A1747MLTR-ND
RF Directional Coupler CP0603A1747MLTR-ND
RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 18.4dB 3W 0603 (1608 Metric)

RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 18.4dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603A1747MLTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A1747MLTR
RF Directional Coupler CP0603A1747MLTR
RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 18.4dB 3W 0603 (1608 Metric)

RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 18.4dB 3W 0603 (1608 Metric)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
CP0603A1747MLTR
RF and Wireless - RF Directional Coupler CP0603A1747MLTR
RF DIR COUPLR 1.71-1.785GHZ 0603

RF DIR COUPLR 1.71-1.785GHZ 0603

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number CP0603A1747MLTR CP0603A1747MLTR-ND CP0603A1747MLTR CP0603A1747MLTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Frequency Range 1710.00 to 1785.00 MHz 1710.00 to 1785.00 MHz 1710.00 to 1785.00 MHz 1710.00 to 1785.00 MHz
Power 3.00 watts 3.00 watts 3.00 watts
Coupling 18.40 dB 18.40 dB 18.40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 184010K - 184010K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 40000.00 MHz
Power 20.00 watts
View Details
RF Directional Coupler - 1761-FPC07234-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 2000.00 to 18000.00 MHz
View Details
2.5 to 5.2GHz – Directional Coupler - UIYDCP4315D - UIY Inc.
Specs
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
Coupling 10.00 to 30.00 dB
View Details