The CP0603A1900MLTR is a thin-film RF directional coupler designed for high-frequency applications, specifically operating at a frequency of 1.9 GHz. It features a compact 0603 (1608 metric) package, making it suitable for space-constrained designs. The coupler has a power rating of 3W and is constructed using integrated thin-film technology, which ensures high directivity and reliability for automatic assembly processes. This coupler is applicable in various wireless communication systems, including 4G and 5G LTE, base stations, automotive, industrial, and mobile communications. It is designed to provide low insertion loss, high return loss, and excellent directivity, making it ideal for signal monitoring and distribution in RF applications. The operating temperature range is from -40°C to +85°C, ensuring performance in diverse environmental conditions. The product is available with lead-free termination options, compatible with standard soldering techniques. Engineers considering this coupler should evaluate its specifications against their project requirements, particularly in terms of frequency, power handling, and application compatibility.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler 1.9GHz 3W 0603 (1608 Metric)
RF Directional Coupler 1.9GHz 3W 0603 (1608 Metric)
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | CP0603A1900MLTR | CP0603A1900MLTR-ND | CP0603A1900MLTR |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |