KYOCERA AVX Components Corporation RF Directional Coupler CP0402A0836CNTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0402A0836CNTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0402A0836CNTR
RF Directional Coupler CP0402A0836CNTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - 478-12900-2-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
478-12900-2-ND
RF Directional Coupler 478-12900-2-ND
RF Directional Coupler AMPS 824MHz ~ 849MHz 22dB 3W 0402 (1005 Metric)

RF Directional Coupler AMPS 824MHz ~ 849MHz 22dB 3W 0402 (1005 Metric)

Buy Now Datasheet
0.824GHz 0.849GHz Rf Directional Coupler - 850-CP0402A0836CNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.824GHz 0.849GHz Rf Directional Coupler
850-CP0402A0836CNTR
0.824GHz 0.849GHz Rf Directional Coupler 850-CP0402A0836CNTR
RF Couplers Coupling 23.6dB 0.824GHz to 0.849GHz 4-Pin Case 0402(1006Metric) T/R Product overview: CP0402A0836CNTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.824GHz, 0.849GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 0.824GHz, 0.849GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0402A0836CNTR can be used for catalog matching and distributor lookup.

RF Couplers Coupling 23.6dB 0.824GHz to 0.849GHz 4-Pin Case 0402(1006Metric) T/R Product overview: CP0402A0836CNTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.824GHz, 0.849GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 0.824GHz, 0.849GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0402A0836CNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - CP0402A0836CNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0402A0836CNTR
RF Directional Coupler CP0402A0836CNTR
RF Directional Coupler AMPS 824MHz ~ 849MHz 22dB 3W 0402 (1005 Metric)

RF Directional Coupler AMPS 824MHz ~ 849MHz 22dB 3W 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number CP0402A0836CNTR 478-12900-2-ND 850-CP0402A0836CNTR CP0402A0836CNTR
Product Name RF Directional Coupler RF Directional Coupler 0.824GHz 0.849GHz Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Frequency Range 824.00 to 849.00 MHz 824.00 to 849.00 MHz 824.00 to 849.00 MHz
Power 3.00 watts 3.00 watts
Coupling 23.60 dB 22.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - WMC-0.5-2-6dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 2000.00 MHz
View Details
Directional Couplers - CBF-20A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details
20 dB SMT Directional Coupler, 5 - 2350 MHz, 75Ω - RDC-20-232-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
MMIC 18 - 40 GHz 90° Hybrid Coupler - MQH-1840CSP3 - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 18000.00 to 40000.00 MHz
View Details