The 1P503AS Pico Xinger is a low profile, high performance 3dB hybrid coupler in an easy to use manufacturing friendly surface mount package. It is designed for DCS and PCS applications. The 1P503AS is designed for balanced amplifiers, variable phase shifters and attenuators, LNAs, signal distribution and is an ideal solution for the ever-increasing demands of the wireless industry for smaller printed circuit boards and high performance. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
RF DIR COUPLER 1.7GHZ-2GHZ SMD Product overview: 1P503AS from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7GHZ, 2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.7GHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-1P503AS can be used for catalog matching and distributor lookup.
RF DIR COUPLER 1.7GHZ-2GHZ SMD
RF DIR COUPLER 1.7GHZ-2GHZ SMD
RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 30W 4-SMD, No Lead
RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 30W 4-SMD, No Lead
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1P503AS | 850-1P503AS | 1173-1P503ASDKR-ND | 1P503AS |
| Product Name | RF Hybrid Coupler | SMD 1.7GHZ 2GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| Package Type | Surface Mount | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 1700.00 to 2000.00 MHz | 1700.00 to 2000.00 MHz | 1700.00 to 2000.00 MHz | 1700.00 to 2000.00 MHz |
| Power | 30.00 watts | 30.00 watts | 30.00 watts |