KYOCERA AVX Components Corporation RF Directional Coupler CP0402A0836ANTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0402A0836ANTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0402A0836ANTR
RF Directional Coupler CP0402A0836ANTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0402A0836ANTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0402A0836ANTR-ND
RF Directional Coupler CP0402A0836ANTR-ND
RF Directional Coupler AMPS 824MHz ~ 849MHz 19.1dB 3W 0402 (1005 Metric)

RF Directional Coupler AMPS 824MHz ~ 849MHz 19.1dB 3W 0402 (1005 Metric)

Buy Now Datasheet
0.824GHz 0.849GHz Rf Directional Coupler - 850-CP0402A0836ANTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.824GHz 0.849GHz Rf Directional Coupler
850-CP0402A0836ANTR
0.824GHz 0.849GHz Rf Directional Coupler 850-CP0402A0836ANTR
RF Couplers Coupling 19.1dB 0.824GHz to 0.849GHz 4-Pin Case 0402(1006Metric) T/R Product overview: CP0402A0836ANTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.824GHz, 0.849GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 0.824GHz, 0.849GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0402A0836ANTR can be used for catalog matching and distributor lookup.

RF Couplers Coupling 19.1dB 0.824GHz to 0.849GHz 4-Pin Case 0402(1006Metric) T/R Product overview: CP0402A0836ANTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.824GHz, 0.849GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 0.824GHz, 0.849GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0402A0836ANTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - CP0402A0836ANTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0402A0836ANTR
RF Directional Coupler CP0402A0836ANTR
RF Directional Coupler AMPS 824MHz ~ 849MHz 19.1dB 3W 0402 (1005 Metric)

RF Directional Coupler AMPS 824MHz ~ 849MHz 19.1dB 3W 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number CP0402A0836ANTR CP0402A0836ANTR-ND 850-CP0402A0836ANTR CP0402A0836ANTR
Product Name RF Directional Coupler RF Directional Coupler 0.824GHz 0.849GHz Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Frequency Range 824.00 to 849.00 MHz 824.00 to 849.00 MHz 824.00 to 849.00 MHz
Power 3.00 watts 3.00 watts
Coupling 19.10 dB 19.10 dB
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-225-400-50-S - kTB Solutions
Specs
Frequency Range 225.00 to 400.00 MHz
Power 50.00 watts
Insertion Loss 0.30 dB
View Details
QH-0867, 3 dB Quadrature Hybrid - QH-0867 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 8000.00 to 67000.00 MHz
View Details
RF Directional Coupler - 1761-FPC06701-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 10700.00 to 12750.00 MHz
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 1GHz to 6GHz Rated at 30 Watts - HRT-HC(1000/6000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 6000.00 MHz
Power 30.00 watts
View Details