KYOCERA AVX Components Corporation RF Directional Coupler CP0603A1441AWTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1441AWTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A1441AWTR
RF Directional Coupler CP0603A1441AWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A1441AWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A1441AWTR-ND
RF Directional Coupler CP0603A1441AWTR-ND
RF Directional Coupler PDC 1.429GHz ~ 1.453GHz 14 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler PDC 1.429GHz ~ 1.453GHz 14 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603A1441AWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A1441AWTR
RF Directional Coupler CP0603A1441AWTR
RF Directional Coupler PDC 1.429GHz ~ 1.453GHz 14 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler PDC 1.429GHz ~ 1.453GHz 14 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0603A1441AWTR CP0603A1441AWTR-ND CP0603A1441AWTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Frequency Range 1429.00 to 1453.00 MHz 1429.00 to 1453.00 MHz 1429.00 to 1453.00 MHz
Power 3.00 watts 3.00 watts
Coupling 14.00 dB 13.00 to 15.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CTM-10M-12G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 18000.00 MHz
View Details