The C1517J5003AHF is a low cost, low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. The C1517J5003AHF is ideal for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance are required. The C1517J5003AHF is available on tape and reel for pick and place high volume manufacturing.
RF DIR COUPLER 1.5-1.7GHZ 0805 Product overview: C1517J5003AHF from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-C1517J5003AHF can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 1.5GHz ~ 1.7GHz 3dB 4W 0805 (2012 Metric)
RF Directional Coupler General Purpose 1.5GHz ~ 1.7GHz 3dB 4W 0805 (2012 Metric)
RF Directional Coupler General Purpose 1.5GHz ~ 1.7GHz 3dB 4W 0805 (2012 Metric)
RF Directional Coupler General Purpose 1.5GHz ~ 1.7GHz 3dB 4W 0805 (2012 Metric)
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | C1517J5003AHF | 850-C1517J5003AHF | 1173-1133-1-ND | C1517J5003AHF |
| Product Name | RF Hybrid Coupler | 1.7GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| Package Type | Surface Mount | 0805 (2012 Metric) | Surface Mount; 0805 (2012 Metric) | |
| Frequency Range | 1500.00 to 1700.00 MHz | 1500.00 to 1700.00 MHz | 1500.00 to 1700.00 MHz | 1500.00 to 1700.00 MHz |
| Power | 4.00 watts | 4.00 watts | 4.00 watts | |
| Insertion Loss | 0.20 dB | 0.20 dB | 0.20 dB |