KYOCERA AVX Components Corporation 1.85GHz 1.91GHz Rf Directional Coupler CP0402A1880BNTR

Description
RF Couplers Coupling 15.5dB 1.85GHz to 1.91GHz 4-Pin Case 0402(1006Metric) T/R Product overview: CP0402A1880BNTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85GHz, 1.91GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.85GHz, 1.91GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0402A1880BNTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Couplers Coupling 15.5dB 1.85GHz to 1.91GHz 4-Pin Case 0402(1006Metric) T/R Product overview: CP0402A1880BNTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85GHz, 1.91GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.85GHz, 1.91GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0402A1880BNTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.85GHz 1.91GHz Rf Directional Coupler - 850-CP0402A1880BNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.85GHz 1.91GHz Rf Directional Coupler
850-CP0402A1880BNTR
1.85GHz 1.91GHz Rf Directional Coupler 850-CP0402A1880BNTR
RF Couplers Coupling 15.5dB 1.85GHz to 1.91GHz 4-Pin Case 0402(1006Metric) T/R Product overview: CP0402A1880BNTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85GHz, 1.91GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.85GHz, 1.91GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0402A1880BNTR can be used for catalog matching and distributor lookup.

RF Couplers Coupling 15.5dB 1.85GHz to 1.91GHz 4-Pin Case 0402(1006Metric) T/R Product overview: CP0402A1880BNTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85GHz, 1.91GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.85GHz, 1.91GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0402A1880BNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - CP0402A1880BNTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0402A1880BNTR
RF Directional Coupler CP0402A1880BNTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0402A1880BNTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0402A1880BNTR-ND
RF Directional Coupler CP0402A1880BNTR-ND
RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 15.5dB 3W 0402 (1005 Metric)

RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 15.5dB 3W 0402 (1005 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0402A1880BNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0402A1880BNTR
RF Directional Coupler CP0402A1880BNTR
RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 15.5dB 3W 0402 (1005 Metric)

RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 15.5dB 3W 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 850-CP0402A1880BNTR CP0402A1880BNTR CP0402A1880BNTR-ND CP0402A1880BNTR
Product Name 1.85GHz 1.91GHz Rf Directional Coupler RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Frequency Range 1850.00 to 1910.00 MHz 1850.00 to 1910.00 MHz 1850.00 to 1910.00 MHz
Power 3.00 watts 3.00 watts
Coupling 15.50 dB 15.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRF-11A-1000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 1500.00 MHz
View Details
4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
C09-0R412, DIRECTIONAL COUPLER - C09-0R412 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 450.00 to 12000.00 MHz
View Details