The CP0603A0836CWTR is a thin-film RF directional coupler designed for high-frequency applications, operating within the frequency range of 824 MHz to 849 MHz. It features a coupling value of 21 ± 1 dB and a maximum insertion loss of 0.25 dB, with a voltage standing wave ratio (VSWR) of 1.2. This coupler is rated for a continuous power handling of 3W and is suitable for use in various wireless communication systems, including 4G and 5G LTE, base stations, and automotive applications. The component is packaged in a compact 0603 size, making it ideal for space-constrained designs. It is constructed for ruggedness and reliability, ensuring compatibility with automatic soldering processes. The operating temperature range is specified from -40°C to +85°C, which allows for versatility in different environmental conditions. The coupler is also RoHS compliant, aligning with modern environmental standards. Engineers looking for a reliable and compact directional coupler for high-frequency applications may find the CP0603A0836CWTR suitable for their projects.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler AMPS 824MHz ~ 849MHz 21 ± 1dB 3W 0603 (1608 Metric)
RF Couplers Uni-directional Coupling 21dB 0.824GHz to 0.849GHz 4-Pin Case 0603(1608Metric) T/R Product overview: CP0603A0836CWTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.824GHz, 0.849GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 0.824GHz, 0.849GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0603A0836CWTR can be used for catalog matching and distributor lookup.
RF Directional Coupler AMPS 824MHz ~ 849MHz 21 ± 1dB 3W 0603 (1608 Metric)
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | CP0603A0836CWTR | CP0603A0836CWTR-ND | 850-CP0603A0836CWTR | CP0603A0836CWTR |
| Product Name | RF Directional Coupler | RF Directional Coupler | 0.824GHz 0.849GHz Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 0603 (1608 Metric) | |||
| Frequency Range | 824.00 to 849.00 MHz | 824.00 to 849.00 MHz |