RF DIR COUPLER 400-900MHZ 0805 Product overview: C0409J5003AHF from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-C0409J5003AHF can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 400MHz ~ 900MHz 4W 6-SMD, No Lead
RF Directional Coupler General Purpose 400MHz ~ 900MHz 4W 6-SMD, No Lead
RF Directional Coupler General Purpose 400MHz ~ 900MHz 4W 6-SMD, No Lead
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler General Purpose 400MHz ~ 900MHz 4W 6-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-C0409J5003AHF | 1173-1165-1-ND | C0409J5003AHF | C0409J5003AHF |
| Product Name | 900MHZ Rf Directional Coupler | RF Directional Coupler | RF Hybrid Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | Surface Mount | |
| Frequency Range | 400.00 to 900.00 MHz | 400.00 to 900.00 MHz | 400.00 to 900.00 MHz | 400.00 to 900.00 MHz |