The #458PS-1623=P3 is a Type B5F wirewound directional coupler for 75 Ohm applications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | #458PS-1623=P3 |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Frequency Range | 100.00 to 800.00 MHz |