KYOCERA AVX Components Corporation RF Directional Coupler CP0603A1880BNTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1880BNTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A1880BNTR
RF Directional Coupler CP0603A1880BNTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
1.85GHz 1.91GHz Rf Directional Coupler - 850-CP0603A1880BNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.85GHz 1.91GHz Rf Directional Coupler
850-CP0603A1880BNTR
1.85GHz 1.91GHz Rf Directional Coupler 850-CP0603A1880BNTR
RF Couplers Coupling 16.2dB 1.85GHz to 1.91GHz 4-Pin Case 0603(1608Metric) T/R Product overview: CP0603A1880BNTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85GHz, 1.91GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.85GHz, 1.91GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0603A1880BNTR can be used for catalog matching and distributor lookup.

RF Couplers Coupling 16.2dB 1.85GHz to 1.91GHz 4-Pin Case 0603(1608Metric) T/R Product overview: CP0603A1880BNTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85GHz, 1.91GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.85GHz, 1.91GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0603A1880BNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A1880BNTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A1880BNTR-ND
RF Directional Coupler CP0603A1880BNTR-ND
RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 16.2dB 3W 0603 (1608 Metric)

RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 16.2dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603A1880BNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A1880BNTR
RF Directional Coupler CP0603A1880BNTR
RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 16.2dB 3W 0603 (1608 Metric)

RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 16.2dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number CP0603A1880BNTR 850-CP0603A1880BNTR CP0603A1880BNTR-ND CP0603A1880BNTR
Product Name RF Directional Coupler 1.85GHz 1.91GHz Rf Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Frequency Range 1850.00 to 1910.00 MHz 1850.00 to 1910.00 MHz 1850.00 to 1910.00 MHz
Power 3.00 watts 3.00 watts
Coupling 16.20 dB 16.20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55128150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
View Details
9.3 dB SMT Directional Coupler, 5 - 1200 MHz, 75Ω - DBTC-9-4-75L+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details