KYOCERA AVX Components Corporation RF Directional Coupler CP0402A2655ENTR

Description
RF Directional Coupler 2.655GHz 3W 0402 (1005 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler 2.655GHz 3W 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 478-13095-2-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
478-13095-2-ND
RF Directional Coupler 478-13095-2-ND
RF Directional Coupler 2.655GHz 3W 0402 (1005 Metric)

RF Directional Coupler 2.655GHz 3W 0402 (1005 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0402A2655ENTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0402A2655ENTR
RF Directional Coupler CP0402A2655ENTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - RF & Radio - RF Coupler
CP0402A2655ENTR
Integrated Circuits (ICs) - RF & Radio - RF Coupler CP0402A2655ENTR
Integrated Circuits (ICs) - RF & Radio - RF Coupler

Integrated Circuits (ICs) - RF & Radio - RF Coupler

Supplier's Site
RF Directional Coupler - CP0402A2655ENTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0402A2655ENTR
RF Directional Coupler CP0402A2655ENTR
RF Directional Coupler 2.655GHz 3W 0402 (1005 Metric)

RF Directional Coupler 2.655GHz 3W 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 478-13095-2-ND CP0402A2655ENTR CP0402A2655ENTR CP0402A2655ENTR
Product Name RF Directional Coupler RF Directional Coupler Integrated Circuits (ICs) - RF & Radio - RF Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBF-10A-375 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 750.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
CE20-0R640, Elite 0.6-40 GHz Directional Coupler - CE20-0R640 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 600.00 to 40000.00 MHz
View Details